Umicore Metal Deposition Solutions Tungsten Boat 0.1 mm - 0482005 0482005

Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 1100 Average power and current values for source at 1600°C (A) 280 Quantity 10 pcs Sheet thickness 0.1 mm
Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 1100 Average power and current values for source at 1600°C (A) 280 Quantity 10 pcs Sheet thickness 0.1 mm

Suppliers

Company
Product
Description
Supplier Links
Tungsten Boat 0.1 mm - 0482005 - 0482005 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Tungsten Boat 0.1 mm - 0482005
0482005
Tungsten Boat 0.1 mm - 0482005 0482005
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 1100 Average power and current values for source at 1600°C (A) 280 Quantity 10 pcs Sheet thickness 0.1 mm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

1100


Average power and current values for source at 1600°C (A)

280


Quantity

10 pcs


Sheet thickness

0.1 mm

Supplier's Site
Raleigh, NC, USA
Tungsten Boat 0.1 mm - 0482005
0482005
Tungsten Boat 0.1 mm - 0482005 0482005
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 1100 Average power and current values for source at 1600°C (A) 280 Quantity 10 pcs Sheet thickness 0.1 mm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

1100


Average power and current values for source at 1600°C (A)

280


Quantity

10 pcs


Sheet thickness

0.1 mm

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Evaporating Dishes Evaporating Dishes
Product Number 0482005 0482005
Product Name Tungsten Boat 0.1 mm - 0482005 Tungsten Boat 0.1 mm - 0482005
Metal Material Tungsten
Unlock Full Specs
to access all available technical data

Similar Products

Boron Nitride Evaporation Boat -  - Zhuhai Cersol Technology Co., Ltd.
Zhuhai Cersol Technology Co., Ltd.
Specs
Glass Material Boron Nitride
View Details
Tungsten Boat 0.4 mm - 0708021 - 0708021 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Volume 0.2000 cc (0.0122 cubic inches)
Metal Material Tungsten
View Details
2 suppliers
Kuderna-Danish Evaporator Concentrator -  - Restek
Specs
Volume 250 to 500 cc (15.26 to 30.51 cubic inches)
View Details
Evaporating Dishes -  - Technical Glass Products, Inc. - OH
Technical Glass Products, Inc. - OH
Specs
Volume 400 cc (24.41 cubic inches)
View Details