Umicore Metal Deposition Solutions Tungsten Boat 0.1 mm - 0482004 0482004

Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 790 Average power and current values for source at 1600°C (A) 190 Quantity 10 pcs Sheet thickness 0.1 mm
Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 790 Average power and current values for source at 1600°C (A) 190 Quantity 10 pcs Sheet thickness 0.1 mm

Suppliers

Company
Product
Description
Supplier Links
Tungsten Boat 0.1 mm - 0482004 - 0482004 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Tungsten Boat 0.1 mm - 0482004
0482004
Tungsten Boat 0.1 mm - 0482004 0482004
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 790 Average power and current values for source at 1600°C (A) 190 Quantity 10 pcs Sheet thickness 0.1 mm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

790


Average power and current values for source at 1600°C (A)

190


Quantity

10 pcs


Sheet thickness

0.1 mm

Supplier's Site
Raleigh, NC, USA
Tungsten Boat 0.1 mm - 0482004
0482004
Tungsten Boat 0.1 mm - 0482004 0482004
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 790 Average power and current values for source at 1600°C (A) 190 Quantity 10 pcs Sheet thickness 0.1 mm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

790


Average power and current values for source at 1600°C (A)

190


Quantity

10 pcs


Sheet thickness

0.1 mm

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Evaporating Dishes Evaporating Dishes
Product Number 0482004 0482004
Product Name Tungsten Boat 0.1 mm - 0482004 Tungsten Boat 0.1 mm - 0482004
Metal Material Tungsten
Unlock Full Specs
to access all available technical data

Similar Products

Chemical &Scientific Labware Products -  - CoorsTek
Specs
Ceramic Material Alumina (optional feature); Zirconia (optional feature); Porcelain
View Details
Evaporating Dishes - UNPED035 - Parco Scientific Company
Parco Scientific Company
Specs
Volume 35 cc (2.14 cubic inches)
View Details
Tungsten Boat 0.1 mm - 0482002 - 0482002 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Metal Material Tungsten
View Details
2 suppliers