Ultra Energy 2D07 – 850nm Multi-mode – Diagnostic Output

Description
Fiber Optic Module: 2D07 – 850nm Multi-mode – Diagnostic Output, Optical Interface Modules (OIMs)
Datasheet
Description
Fiber Optic Module: 2D07 – 850nm Multi-mode – Diagnostic Output, Optical Interface Modules (OIMs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2D07 – 850nm Multi-mode – Diagnostic Output -  - Ultra Energy
Round Rock, TX, United States
2D07 – 850nm Multi-mode – Diagnostic Output
2D07 – 850nm Multi-mode – Diagnostic Output
Fiber Optic Module: 2D07 – 850nm Multi-mode – Diagnostic Output, Optical Interface Modules (OIMs)

Fiber Optic Module: 2D07 – 850nm Multi-mode – Diagnostic Output, Optical Interface Modules (OIMs)

Supplier's Site Datasheet

Technical Specifications

  Ultra Energy
Product Category Fiber Optic Transmitters
Product Name 2D07 – 850nm Multi-mode – Diagnostic Output
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707762 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
L-Band RF Analog Fiber Optic Transmitter - MPS-2310TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details