Broadcom Inc. Standard and Extended Temperature (-40 to +90C) 1.5 µm Cooled EML XMD MSA TOSA, 80km, TDM, CWDM & DWDM 1626

Description
The Avago 1626 Series 80km XMD MSA compatible 10 Gb/s transmitter optical subassembly (TOSA) integrates a high-speed electroabsorptive (EML) laser, a monitor photodiode and a micro-TEC in a small form-factor metallized ceramic package. It is designed for use in small form-factor pluggable (XFP) transceivers and other types of optical modules for high-speed telecommunication and data applications including WDM SONET OC-192, SDH STM-64 and 10 Gibabit Ethernet.
Description
The Avago 1626 Series 80km XMD MSA compatible 10 Gb/s transmitter optical subassembly (TOSA) integrates a high-speed electroabsorptive (EML) laser, a monitor photodiode and a micro-TEC in a small form-factor metallized ceramic package. It is designed for use in small form-factor pluggable (XFP) transceivers and other types of optical modules for high-speed telecommunication and data applications including WDM SONET OC-192, SDH STM-64 and 10 Gibabit Ethernet.

Suppliers

Company
Product
Description
Supplier Links
Standard and Extended Temperature (-40 to +90C) 1.5 µm Cooled EML XMD MSA TOSA, 80km, TDM, CWDM & DWDM - 1626 - Broadcom Inc.
San Jose, CA, USA
Standard and Extended Temperature (-40 to +90C) 1.5 µm Cooled EML XMD MSA TOSA, 80km, TDM, CWDM & DWDM
1626
Standard and Extended Temperature (-40 to +90C) 1.5 µm Cooled EML XMD MSA TOSA, 80km, TDM, CWDM & DWDM 1626
The Avago 1626 Series 80km XMD MSA compatible 10 Gb/s transmitter optical subassembly (TOSA) integrates a high-speed electroabsorptive (EML) laser, a monitor photodiode and a micro-TEC in a small form-factor metallized ceramic package. It is designed for use in small form-factor pluggable (XFP) transceivers and other types of optical modules for high-speed telecommunication and data applications including WDM SONET OC-192, SDH STM-64 and 10 Gibabit Ethernet.

The Avago 1626 Series 80km XMD MSA compatible 10 Gb/s transmitter optical subassembly (TOSA) integrates a high-speed electroabsorptive (EML) laser, a monitor photodiode and a micro-TEC in a small form-factor metallized ceramic package. It is designed for use in small form-factor pluggable (XFP) transceivers and other types of optical modules for high-speed telecommunication and data applications including WDM SONET OC-192, SDH STM-64 and 10 Gibabit Ethernet.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transmitters
Product Number 1626
Product Name Standard and Extended Temperature (-40 to +90C) 1.5 µm Cooled EML XMD MSA TOSA, 80km, TDM, CWDM & DWDM
Packaging Type Metallized Ceramic
Light Source Laser Diode
Connector Type LC; SC
Data Rate 11.3 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458687 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Fiber Optic Transmitters - Discrete - 516-HFBR-1414PMZ-ND - DigiKey
Specs
Connector Type ST
Wavelength 820 nm (8200 Å)
View Details
2T14 – FOT, ANALOG DATA LINK, ST, 850NM, MM, 4-20MA -  - Ultra Energy
Specs
Cable Type Multimode
Connector Type ST
Wavelength 850 nm (8500 Å)
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details