Ultra Energy 2D06 – 850nm Multi-mode – Diagnostic Output (NCNR)

Description
Fiber Optic Module: 2D06 – 850nm Multi-mode – Diagnostic Output (NCNR), Optical Interface Modules (OIMs)
Datasheet
Description
Fiber Optic Module: 2D06 – 850nm Multi-mode – Diagnostic Output (NCNR), Optical Interface Modules (OIMs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2D06 – 850nm Multi-mode – Diagnostic Output (NCNR) -  - Ultra Energy
Round Rock, TX, United States
2D06 – 850nm Multi-mode – Diagnostic Output (NCNR)
2D06 – 850nm Multi-mode – Diagnostic Output (NCNR)
Fiber Optic Module: 2D06 – 850nm Multi-mode – Diagnostic Output (NCNR), Optical Interface Modules (OIMs)

Fiber Optic Module: 2D06 – 850nm Multi-mode – Diagnostic Output (NCNR), Optical Interface Modules (OIMs)

Supplier's Site Datasheet

Technical Specifications

  Ultra Energy
Product Category Fiber Optic Transmitters
Product Name 2D06 – 850nm Multi-mode – Diagnostic Output (NCNR)
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458685 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
Fiber Optic Transmitters - Discrete - 5073-FOTX55DMAC1SC-06-ND - DigiKey
Specs
Wavelength 1550 nm (15500 Å)
View Details
Transmitter Optical Sub-Assembly (TOSA) -  - MACOM
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 25.8 to 28 Gbps
View Details