US Futaba, Inc. Nylon Twin Wheel Castors 2"

Suppliers

Company
Product
Description
Supplier Links
Nylon Twin Wheel Castors - 2
Santa Ana, CA, USA
Nylon Twin Wheel Castors
2"
Nylon Twin Wheel Castors 2"
Twin Wheel Castor with Threaded Stem Features: Stem dimensions: Thread 5/16-18, length 3/4" Capacity/castor: 1-9/16"(40mm) 55 lbs 2" (50mm) 77 lbs 2-3/8" (60mm) 99lbs (special order)

Twin Wheel Castor with Threaded Stem
Features:
Stem dimensions:
Thread 5/16-18, length 3/4"
Capacity/castor:
1-9/16"(40mm) 55 lbs
2" (50mm) 77 lbs
2-3/8" (60mm) 99lbs (special order)

Supplier's Site

Technical Specifications

  US Futaba, Inc.
Product Category Casters
Product Number 2"
Product Name Nylon Twin Wheel Castors
Caster Type Stem Caster
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
 - 2270324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Caster Type Rigid Plate Caster (optional feature)
Wheel Type Plastic
Features Twin Wheel
View Details
Medium Duty Stainless Steel Caster - S45 Series - RWM Casters Company
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Plastic (optional feature); Rubber/Plastic (optional feature); Signature, Pinnacle
Features Brake (optional feature); Swivel Lock (optional feature)
View Details