Repon NJ-38D58
Features:
Full extension
Side mount
Height: 1-13/16†(45.7 mm)
Side spacing: 1/2†(+ 1/32†â€" 0â€), 12.7 mm (+ 0.38 mm â€" 0 mm)
Load rating: 100 lbs (22†length)
Electro zinc finish (black available)
Lengths: 10†â€" 28â€
Packaging: 10 pair per carton
Extremely light, silent and smooth motion with cushioned out-stop and patented touch to release mechanism. Drawer will rebound open at least 2/3 with proper installation
Screw mounting system 32 mm compatible
Applications:
Kitchen cabinets
Bedroom furniture
Office furniture
Commercial furniture
Packaging Units:
Unit of Measure: Pair
Master Carton (MC): 10 pair per carton
Individual Packaging (IP): 1 pair per poly bag
Related Items:
Rear Mounting Bracket
| US Futaba, Inc. | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 12415 04 128 |
| Product Name | Touch to Open Ball Bearing Slide |