Repon NJ-35D08
Features:
Full extension
Side mount
Height: 1-13/16†(45.7 mm)
Side spacing: 1/2" (12.7 mm + 0.38 mm â€" 0 mm)
Load rating: 100 lbs (22â€)
Electro zinc finish (black available)
Lengths: 12†â€" 28â€
Packaging: 10 pair per carton
Extremely light, silent and smooth motion with cushioned out-stop and 2†soft close stroke
Screw mounting system 32 mm compatible
5.5 â€" 6.5 lbs (2.5 â€" 3 kgs) pull force per drawer
Patented integrated dampening mechanism â€" no hassle for grease leakage or drawer bounce
Applications:
Kitchen cabinets
Bedroom furniture
Office furniture
Commercial furniture
Packaging Units:
Unit of Measure: Pair
Master Carton (MC): 10 pair per carton
Individual Packaging (IP): 1 pair per poly bag
Related Items:
Rear Mounting Bracket
| US Futaba, Inc. | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 12415 04 122 |
| Product Name | 100 Lb Full Extension Soft Closing Ball Bearing Slide |