Sugatsune America, Inc. FULLY STAINLESS STEEL MINI GUIDE (FULL EXTENSION) - SCR3-15S-100B SCR3-15S-100B

Description
Full extension (3 members) Installed with ball creep prevention mechanism which also provides stable and consistent operating force Only 15.5 mm in height, designed to reduce distortion or bending when extended, which makes it suitable for a variety of different applications Uses only registered NSF H1 Food Grade Lubricant grease
Description
Full extension (3 members) Installed with ball creep prevention mechanism which also provides stable and consistent operating force Only 15.5 mm in height, designed to reduce distortion or bending when extended, which makes it suitable for a variety of different applications Uses only registered NSF H1 Food Grade Lubricant grease
Datasheet
Datasheet Summary
Powered by GS/AI

SCR3-15S-100B is a full-extension stainless steel mini slide with a slide length of 100 mm and a travel length of 125 mm. It features a B-type mounting with M2.6 screw holes, a load capacity of 24.2 lbs (11 kgf), and a thin profile design with 3/8" (9.7 mm) side spacing. The outer and inner rails are made of 304 stainless steel, and the bearing balls are 440 stainless steel. The slide provides full extension and corrosion resistance.

Datasheet Summary
Powered by GS/AI

SCR3-15S-100B is a full-extension stainless steel mini slide with a slide length of 100 mm and a travel length of 125 mm. It features a B-type mounting with M2.6 screw holes, a load capacity of 24.2 lbs (11 kgf), and a thin profile design with 3/8" (9.7 mm) side spacing. The outer and inner rails are made of 304 stainless steel, and the bearing balls are 440 stainless steel. The slide provides full extension and corrosion resistance.

Suppliers

Company
Product
Description
Supplier Links
FULLY STAINLESS STEEL MINI GUIDE (FULL EXTENSION) - SCR3-15S-100B - SCR3-15S-100B - Sugatsune America, Inc.
Carson, CA, United States
FULLY STAINLESS STEEL MINI GUIDE (FULL EXTENSION) - SCR3-15S-100B
SCR3-15S-100B
FULLY STAINLESS STEEL MINI GUIDE (FULL EXTENSION) - SCR3-15S-100B SCR3-15S-100B
Full extension (3 members) Installed with ball creep prevention mechanism which also provides stable and consistent operating force Only 15.5 mm in height, designed to reduce distortion or bending when extended, which makes it suitable for a variety of different applications Uses only registered NSF H1 Food Grade Lubricant grease

  • Full extension (3 members)
  • Installed with ball creep prevention mechanism which also provides stable and consistent operating force
  • Only 15.5 mm in height, designed to reduce distortion or bending when extended, which makes it suitable for a variety of different applications
  • Uses only registered NSF H1 Food Grade Lubricant grease
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Drawer Slides
Product Number SCR3-15S-100B
Product Name FULLY STAINLESS STEEL MINI GUIDE (FULL EXTENSION) - SCR3-15S-100B
Unlock Full Specs
to access all available technical data

Similar Products