Dynaslide 4658
Features:
Full Extension
Side Mount
Height: 1-13/16" (45.5 mm)
Side Spacing: 1/2" (12.7 mm)
Load Rating: 100 lbs(18" length)
304 Stainless Steel
Patented Butterfly Release for easy disconnect
Ball retainer detent for easy drawer re-install
Lengths: 14"-22"
Special order lengths available
Hold-in detent
Screw mounting system 32mm compatible
Bayonet mounting available
High Corrosion Resistance
ROHS Compliant
Applications:
Outdoor Kitchens & Furniture
BBQ grills & Restauraunt equipment
Appliances & Vending Machines
Marine & Boat furniture
Hospitals
Packaging Units:
Unit of Measure: Pair
Master Carton (MC): 10 pair per carton
Individual Packaging (IP): 1 pair per poly bag
Related Items:
Rear Mounting Bracket
| US Futaba, Inc. | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 10415 56 174 |
| Product Name | 100 lb Stainless Steel Medium Duty Ball Bearing Slide |