UIY Inc. WR340 (BJ26) - Waveguide to Coaxial Adapter UIYWTCWR340E

Description
WR340 (BJ26) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR340 (BJ26) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR340 (BJ26) waveguide to coaxial adapters provide RF signal transition with insertion loss of 0.2 dB, VSWR of 1.25, and support frequency ranges from 2.17 to 3.3 GHz. They handle up to 100 W CW power and operate from -55 °C to +85 °C, with N-F, SMA-F, or 7/16-F coaxial connectors available. The units are designed for military, space, and commercial applications and feature a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

WR340 (BJ26) waveguide to coaxial adapters provide RF signal transition with insertion loss of 0.2 dB, VSWR of 1.25, and support frequency ranges from 2.17 to 3.3 GHz. They handle up to 100 W CW power and operate from -55 °C to +85 °C, with N-F, SMA-F, or 7/16-F coaxial connectors available. The units are designed for military, space, and commercial applications and feature a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
WR340 (BJ26) - Waveguide to Coaxial Adapter - UIYWTCWR340E - UIY Inc.
Shenzhen, China
WR340 (BJ26) - Waveguide to Coaxial Adapter
UIYWTCWR340E
WR340 (BJ26) - Waveguide to Coaxial Adapter UIYWTCWR340E
WR340 (BJ26) - Waveguide to Coaxial Adapter

WR340 (BJ26) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR340E
Product Name WR340 (BJ26) - Waveguide to Coaxial Adapter
Operating Frequency 2.17 to 3.30 GHz
Unlock Full Specs
to access all available technical data

Similar Products

WR51 (BJ180) - Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Operating Frequency 14.50 to 22.00 GHz
VSWR 1.3 :1
View Details
43 to 46GHz Fullband WR22 Waveguide Isolator - UIYWI1957A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 43.00 to 46.00 GHz
VSWR 1.35 :1
View Details
21.7 to 33GHz WR34 Waveguide Circulator - UIYWC3030B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
WR975 (BJ9) - Waveguide to Coaxial Adapter - UIYWTCWR975A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.75 to 1.12 GHz
VSWR 1.25 :1
View Details