U-Reach Data Solutions Inc. Ureach 1 to 3 Portable USB3.2 USB Duplicator and Sanitizer USBA1

Description
Features: Inbuilt H2 and H5 Read/Write speed inspection, actual capacity inspection, and bad sector inspection. Maximum copying speed of one single port can be up to 16GB/min. Supports bit-by-bit copy for all formats, including proprietary and unknown formats. Compatible with USB 2.0/3.0/3.1. Light weight and portable design.
Request a Quote Datasheet
Description
Features: Inbuilt H2 and H5 Read/Write speed inspection, actual capacity inspection, and bad sector inspection. Maximum copying speed of one single port can be up to 16GB/min. Supports bit-by-bit copy for all formats, including proprietary and unknown formats. Compatible with USB 2.0/3.0/3.1. Light weight and portable design.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ureach 1 to 3 Portable USB3.2 USB Duplicator and Sanitizer - USBA1 - U-Reach Data Solutions Inc.
Chino, CA, United States
Ureach 1 to 3 Portable USB3.2 USB Duplicator and Sanitizer
USBA1
Ureach 1 to 3 Portable USB3.2 USB Duplicator and Sanitizer USBA1
Features: Inbuilt H2 and H5 Read/Write speed inspection, actual capacity inspection, and bad sector inspection. Maximum copying speed of one single port can be up to 16GB/min. Supports bit-by-bit copy for all formats, including proprietary and unknown formats. Compatible with USB 2.0/3.0/3.1. Light weight and portable design.

Features:

  • Inbuilt H2 and H5 Read/Write speed inspection, actual capacity inspection, and bad sector inspection.
  • Maximum copying speed of one single port can be up to 16GB/min.
  • Supports bit-by-bit copy for all formats, including proprietary and unknown formats.
  • Compatible with USB 2.0/3.0/3.1.
  • Light weight and portable design.
Supplier's Site Datasheet

Technical Specifications

  U-Reach Data Solutions Inc.
Product Category Device Programmers
Product Number USBA1
Product Name Ureach 1 to 3 Portable USB3.2 USB Duplicator and Sanitizer
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
Device Voltage Supported 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Ureach Intelligent 9 Silver Series SD/microSD Memory Card Duplicator and Sanitizer - SD916S - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach Intelligent 9 S3 Series SD3.0 SD/microSD Memory Card Duplicator and Sanitizer - SD948S3 - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
LEX FORENSIS Series Forensics Duplicator and Sanitizer - LEXF1000 - U-Reach Data Solutions Inc.
Specs
Operating Mode Gang
Type / Capability Eraser; Duplicator
Features CE / FCC Certified
View Details
Ureach NV-BM Series M.2/U.2/U.3 NVMe/SATA, 3.5″/2.5″ SATA SSD NIST/DoD Duplicator and Sanitizer - NV-BM2100H - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details