The NV-BM1100DUC is a stand-alone, FPGA-based PCIe duplicator and sanitizer for NVMe and SATA devices, supporting 1:10 duplication with up to 24.0 GB/min transfer speed. It features a read-only source port, hot swap capability, and cable-free modular ports. Five sanitization modes comply with NIST 800-88 and DoD 5220.22-M standards, including bit-by-bit comparison and bad sector skipping. It includes a backlit monochrome LCD display and per-port LED indicators (Power, Pass, Fail). Operational temperature ranges from 0°C to 60°C, with universal 115VAC/230VAC power input. Dimensions are 571.5 mm x 444.5 mm x 387.35 mm (22.5 in. x 17.5 in. x 15.25 in.), weighing 14.97 kg (33.0 lbs.). Certified to FCC, CE, RoHS, REACH, MIL-STD-810H (500.6, 501.7, 502.7, 507.6), and ISO/IEC 27037, 27041, 27042, 27043, and 27050. Compatible with GETAC K120 and B360 devices.
Feature
– Transfer Speeds up to 24 GB per minute.
– Supports systems & files copy for Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4), and Mac (HFS, HFS+, HFSX).
– Supports GETAC K120 & B360 with its open platform design.
– Simplifies connection and disconnection through cable-free design.
As an adopting member of the NVM Express® Association, we fully comply with all NVMe® standards and specifications. Our commitment ensures performance and reliability across all NVMe-based solutions.
| U-Reach Data Solutions Inc. | |
|---|---|
| Product Category | Device Programmers |
| Product Number | NV-BM1100DUC |
| Product Name | Ureach NV-BM DUC Series GETAC K120 & B360 NIST/DoD Duplicator and Sanitizer |
| Operating Mode | Stand-alone Workstation |
| Type / Capability | Eraser; Duplicator |
| Devices Supported | FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats. |
| Operating System Supported | All (Windows, Mac, Linux, and other stand-alone systems) |