U-Reach Data Solutions Inc. Ureach NV-BM Series M.2/U.2/U.3 NVMe/SATA, 3.5″/2.5″ SATA SSD NIST/DoD Duplicator and Sanitizer NV-BM1600

Description
Without exception, the fastest and most technologically advanced PCIe solution available. The NV-BM achieves up to 24 GB/min (60 GB/min for high speed series) duplication speed which is future-proof for Gen4 NVMe Solid State drives (SSD). A feature-packed and high-performance in a space-saving footprint, the NV-BM is designed to meet the needs for any duplication requirement in PCIe M.2 & U.2 NVMe (PCIe) cloning. As an adopting member of the NVM Express® Association, we fully comply with all NVMe® standards and specifications. Our commitment ensures performance and reliability across all NVMe-based solutions. Feature Extreme speed, transfer speeds up to 24 GB/min, 400 MB/sec. (60 GB/min for high speed series) Supports systems & files copy for Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4), and Mac (HFS, HFS+, HFSX). Loads firmware on new M.2 devices. Supports firmware formats .std, .enc, .flu, .bin, .sig, .rel, and .bet. Data Sanitization: Quick Erase, Full Erase, Secure Erase (NIST SP 800-88r1), and DoD Erase (DoD 5220.22) Supports NVMe & SATA M.2 (Gen 3 & Gen 4 & Gen 5)/U.2 and U.3 (via adapter)/Mini PCIe (via adapter) with its open platform design. Log report management records all task details for better production management. Cable-free connection for easier M.2 connections and disconnects. Supports SATA I/II/III and 4Kn HDD Supports M key and B+M key for all M.2 PCIe and M.2 SATA devices. Supports SSD internal storage: Store and utilize several images for quick and convenient duplication. The NV-BM is an advanced solution for PCIe M.2 cloning and erasure and is specially designed for high-volume round-the-clock operation. Its unique multi-tasking technology enables simultaneous copying from the internal image on the SSD drive or from the ports on the flattop open platform — with a high transfer speed of up to 24 GB/min (60 GB/min for high speed series). We guarantee the highest productivity without speed degradation even as the number of targets increases. The NV-BM duplicator provides four copy modes: quick smart copy, all partitions copy, percentage copy, and whole copy, which can meet different duplication task requirements. The quick copy mode copies data and skips blank areas. Formats such as NTFS, Linux (Ext2/Ext3/Ext4), FAT/FAT32, and Mac (HFS, HFSX, HFS+) are all supported with quick copy mode. This feature greatly increases efficiency when it’s not required to “mirror clone” the entire drive. In addition, the NV-BM duplicator is equipped with a variety of secure erase functions such as Quick Erase, Full Erase, Secure Erase (NIST SP 800-88r1), and DoD 5220 Erase to comply with government and enterprise data security standards. U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with: * GDPR (General Data Protection Regulation) * GLBA (Gramm-Leach-Bliley Act) * HIPAA (Health Information Portability and Accountability Act) * PCI DSS 4.0 (Payment Card Industry Data Security Standard) * PIPEDA (Personal Information Protection and Electronic Documents Act)
Request a Quote Datasheet
Description
Without exception, the fastest and most technologically advanced PCIe solution available. The NV-BM achieves up to 24 GB/min (60 GB/min for high speed series) duplication speed which is future-proof for Gen4 NVMe Solid State drives (SSD). A feature-packed and high-performance in a space-saving footprint, the NV-BM is designed to meet the needs for any duplication requirement in PCIe M.2 & U.2 NVMe (PCIe) cloning. As an adopting member of the NVM Express® Association, we fully comply with all NVMe® standards and specifications. Our commitment ensures performance and reliability across all NVMe-based solutions. Feature Extreme speed, transfer speeds up to 24 GB/min, 400 MB/sec. (60 GB/min for high speed series) Supports systems & files copy for Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4), and Mac (HFS, HFS+, HFSX). Loads firmware on new M.2 devices. Supports firmware formats .std, .enc, .flu, .bin, .sig, .rel, and .bet. Data Sanitization: Quick Erase, Full Erase, Secure Erase (NIST SP 800-88r1), and DoD Erase (DoD 5220.22) Supports NVMe & SATA M.2 (Gen 3 & Gen 4 & Gen 5)/U.2 and U.3 (via adapter)/Mini PCIe (via adapter) with its open platform design. Log report management records all task details for better production management. Cable-free connection for easier M.2 connections and disconnects. Supports SATA I/II/III and 4Kn HDD Supports M key and B+M key for all M.2 PCIe and M.2 SATA devices. Supports SSD internal storage: Store and utilize several images for quick and convenient duplication. The NV-BM is an advanced solution for PCIe M.2 cloning and erasure and is specially designed for high-volume round-the-clock operation. Its unique multi-tasking technology enables simultaneous copying from the internal image on the SSD drive or from the ports on the flattop open platform — with a high transfer speed of up to 24 GB/min (60 GB/min for high speed series). We guarantee the highest productivity without speed degradation even as the number of targets increases. The NV-BM duplicator provides four copy modes: quick smart copy, all partitions copy, percentage copy, and whole copy, which can meet different duplication task requirements. The quick copy mode copies data and skips blank areas. Formats such as NTFS, Linux (Ext2/Ext3/Ext4), FAT/FAT32, and Mac (HFS, HFSX, HFS+) are all supported with quick copy mode. This feature greatly increases efficiency when it’s not required to “mirror clone” the entire drive. In addition, the NV-BM duplicator is equipped with a variety of secure erase functions such as Quick Erase, Full Erase, Secure Erase (NIST SP 800-88r1), and DoD 5220 Erase to comply with government and enterprise data security standards. U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with: * GDPR (General Data Protection Regulation) * GLBA (Gramm-Leach-Bliley Act) * HIPAA (Health Information Portability and Accountability Act) * PCI DSS 4.0 (Payment Card Industry Data Security Standard) * PIPEDA (Personal Information Protection and Electronic Documents Act)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ureach NV-BM Series M.2/U.2/U.3 NVMe/SATA, 3.5″/2.5″ SATA SSD NIST/DoD Duplicator and Sanitizer - NV-BM1600 - U-Reach Data Solutions Inc.
Chino, CA, United States
Ureach NV-BM Series M.2/U.2/U.3 NVMe/SATA, 3.5″/2.5″ SATA SSD NIST/DoD Duplicator and Sanitizer
NV-BM1600
Ureach NV-BM Series M.2/U.2/U.3 NVMe/SATA, 3.5″/2.5″ SATA SSD NIST/DoD Duplicator and Sanitizer NV-BM1600
Without exception, the fastest and most technologically advanced PCIe solution available. The NV-BM achieves up to 24 GB/min (60 GB/min for high speed series) duplication speed which is future-proof for Gen4 NVMe Solid State drives (SSD). A feature-packed and high-performance in a space-saving footprint, the NV-BM is designed to meet the needs for any duplication requirement in PCIe M.2 & U.2 NVMe (PCIe) cloning. As an adopting member of the NVM Express® Association, we fully comply with all NVMe® standards and specifications. Our commitment ensures performance and reliability across all NVMe-based solutions. Feature Extreme speed, transfer speeds up to 24 GB/min, 400 MB/sec. (60 GB/min for high speed series) Supports systems & files copy for Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4), and Mac (HFS, HFS+, HFSX). Loads firmware on new M.2 devices. Supports firmware formats .std, .enc, .flu, .bin, .sig, .rel, and .bet. Data Sanitization: Quick Erase, Full Erase, Secure Erase (NIST SP 800-88r1), and DoD Erase (DoD 5220.22) Supports NVMe & SATA M.2 (Gen 3 & Gen 4 & Gen 5)/U.2 and U.3 (via adapter)/Mini PCIe (via adapter) with its open platform design. Log report management records all task details for better production management. Cable-free connection for easier M.2 connections and disconnects. Supports SATA I/II/III and 4Kn HDD Supports M key and B+M key for all M.2 PCIe and M.2 SATA devices. Supports SSD internal storage: Store and utilize several images for quick and convenient duplication. The NV-BM is an advanced solution for PCIe M.2 cloning and erasure and is specially designed for high-volume round-the-clock operation. Its unique multi-tasking technology enables simultaneous copying from the internal image on the SSD drive or from the ports on the flattop open platform — with a high transfer speed of up to 24 GB/min (60 GB/min for high speed series). We guarantee the highest productivity without speed degradation even as the number of targets increases. The NV-BM duplicator provides four copy modes: quick smart copy, all partitions copy, percentage copy, and whole copy, which can meet different duplication task requirements. The quick copy mode copies data and skips blank areas. Formats such as NTFS, Linux (Ext2/Ext3/Ext4), FAT/FAT32, and Mac (HFS, HFSX, HFS+) are all supported with quick copy mode. This feature greatly increases efficiency when it’s not required to “mirror clone” the entire drive. In addition, the NV-BM duplicator is equipped with a variety of secure erase functions such as Quick Erase, Full Erase, Secure Erase (NIST SP 800-88r1), and DoD 5220 Erase to comply with government and enterprise data security standards. U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with: * GDPR (General Data Protection Regulation) * GLBA (Gramm-Leach-Bliley Act) * HIPAA (Health Information Portability and Accountability Act) * PCI DSS 4.0 (Payment Card Industry Data Security Standard) * PIPEDA (Personal Information Protection and Electronic Documents Act)

Without exception, the fastest and most technologically advanced PCIe solution available. The NV-BM achieves up to 24 GB/min (60 GB/min for high speed series) duplication speed which is future-proof for Gen4 NVMe Solid State drives (SSD). A feature-packed and high-performance in a space-saving footprint, the NV-BM is designed to meet the needs for any duplication requirement in PCIe M.2 & U.2 NVMe (PCIe) cloning.

As an adopting member of the NVM Express® Association, we fully comply with all NVMe® standards and specifications. Our commitment ensures performance and reliability across all NVMe-based solutions.

Feature

  • Extreme speed, transfer speeds up to 24 GB/min, 400 MB/sec. (60 GB/min for high speed series)
  • Supports systems & files copy for Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4), and Mac (HFS, HFS+, HFSX).
  • Loads firmware on new M.2 devices. Supports firmware formats .std, .enc, .flu, .bin, .sig, .rel, and .bet.
  • Data Sanitization: Quick Erase, Full Erase, Secure Erase (NIST SP 800-88r1), and DoD Erase (DoD 5220.22)
  • Supports NVMe & SATA M.2 (Gen 3 & Gen 4 & Gen 5)/U.2 and U.3 (via adapter)/Mini PCIe (via adapter) with its open platform design.
  • Log report management records all task details for better production management.
  • Cable-free connection for easier M.2 connections and disconnects.
  • Supports SATA I/II/III and 4Kn HDD
  • Supports M key and B+M key for all M.2 PCIe and M.2 SATA devices.
  • Supports SSD internal storage: Store and utilize several images for quick and convenient duplication.

The NV-BM is an advanced solution for PCIe M.2 cloning and erasure and is specially designed for high-volume round-the-clock operation. Its unique multi-tasking technology enables simultaneous copying from the internal image on the SSD drive or from the ports on the flattop open platform — with a high transfer speed of up to 24 GB/min (60 GB/min for high speed series).

We guarantee the highest productivity without speed degradation even as the number of targets increases. The NV-BM duplicator provides four copy modes: quick smart copy, all partitions copy, percentage copy, and whole copy, which can meet different duplication task requirements. The quick copy mode copies data and skips blank areas. Formats such as NTFS, Linux (Ext2/Ext3/Ext4), FAT/FAT32, and Mac (HFS, HFSX, HFS+) are all supported with quick copy mode. This feature greatly increases efficiency when it’s not required to “mirror clone” the entire drive.

In addition, the NV-BM duplicator is equipped with a variety of secure erase functions such as Quick Erase, Full Erase, Secure Erase (NIST SP 800-88r1), and DoD 5220 Erase to comply with government and enterprise data security standards.

U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with:

* GDPR (General Data Protection Regulation)

* GLBA (Gramm-Leach-Bliley Act)

* HIPAA (Health Information Portability and Accountability Act)

* PCI DSS 4.0 (Payment Card Industry Data Security Standard)

* PIPEDA (Personal Information Protection and Electronic Documents Act)

Supplier's Site Datasheet

Technical Specifications

  U-Reach Data Solutions Inc.
Product Category Device Programmers
Product Number NV-BM1600
Product Name Ureach NV-BM Series M.2/U.2/U.3 NVMe/SATA, 3.5″/2.5″ SATA SSD NIST/DoD Duplicator and Sanitizer
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
Operating System Supported All (Windows, Mac, Linux, and other stand-alone systems)
Unlock Full Specs
to access all available technical data

Similar Products

Ureach Intelligent 9 Silver Series CF Memory Card Duplicator and Sanitizer - CF916S - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach NV-BM Series M.2/U.2/U.3 NVMe/SATA, 3.5″/2.5″ SATA SSD NIST/DoD Duplicator and Sanitizer - NV-BM2100H - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach NV-BM GT11 Series GETAC V110 NIST/DoD Duplicator and Sanitizer - NV-BM2100GT11 - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach Intelligent 9 Silver Series CFAST Memory Card Duplicator and Sanitizer - CFAST908S - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details