The U-Reach PWN800H is a stand-alone, FPGA-based M.2 and SATA daisy-chain duplicator and sanitizer supporting up to seven target ports. It handles NVMe and SATA protocols with peak transfer speeds of 18 GB/min (300 MB/sec) and supports M.2 2230, 2242, 2260, 2280, 3030, 3042, 3060, and 3080 form factors, as well as 2.5" SATA HDDs and SSDs. It features a modular port design, read-only source port, hot-swap capability, and four copy and sanitization modes including NIST 800-88 and DoD 5220.22-M. The unit includes a 2x20 OLED display, three LED indicators per port, and a four-button control panel. Power input is universal 115VAC or 230VAC, with a 12VDC 9A output. Operating temperature ranges from 0°C to 60°C. Dimensions are 57x44x39 cm and weight is 8.4 kg. The device meets FCC, CE, UKCA, RoHS, and REACH certifications and complies with ISO/IEC 27037, 27041, 27042, 27043, and 27050.
Feature
– Transfer Speeds up to 18 GB per minute.
– Supports systems & files copy for Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4), and Mac (HFS, HFS+, HFSX).
– Supports NVMe & SATA M.2/SATA HDD & SSD with its open platform design.
– Simplifies connection and disconnection through cable-free design.
– Supports M key and B+M key for all M.2 PCIe and M.2 SATA devices.
– Daisy Chain Technology: Achieve high-speed, synchronous duplication with targets on multiple connected machines without any speed degradation
As an adopting member of the NVM Express® Association, we fully comply with all NVMe® standards and specifications. Our commitment ensures performance and reliability across all NVMe-based solutions.
| U-Reach Data Solutions Inc. | |
|---|---|
| Product Category | Device Programmers |
| Product Number | PWN800H |
| Product Name | Ureach PWN High-Speed Series M.2 NVMe/SATA, 2.5″/3.5″ SATA Duplicator and Sanitizer |
| Operating Mode | Stand-alone Workstation |
| Type / Capability | Eraser; Duplicator |
| Devices Supported | FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats. |
| Operating System Supported | All (Windows, Mac, Linux, and other stand-alone systems) |