The PRO118 is a stand-alone, FPGA-based 1:1 duplicator and sanitizer for 2.5" and 3.5" SATA and IDE HDDs and SSDs, supporting up to 7.2GB/min transfer speeds and bit-by-bit copying or sanitization compliant with NIST 800-88 and DoD 5220.22-M standards. It features a backlit monochrome LCD, three status LEDs per port, and four push-button controls. The unit operates on 100-240VAC input and measures 228.6 mm x 190.5 mm x 3 mm, weighing 1.36 kg. It supports FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX, GPT, and MBR formats, and includes modes for skipping bad sectors and erasing the source port. Certified to FCC, CE, and RoHS standards.
Feature
– Speed transfers of up to 9GB (30GB for ultra speed) per minute.
– Auto skip up to 6000 error sectors of on the HDD
– Auto power control protects your HDD (HDD is only powered during operation)
– Supports 2.5″, 3.5″ SATA HDD, SSD and IDE HDD via IDE_SATA convertor
– Supports 4 different duplication modes: Quick Copy (System & files), All partitions, Whole HDD, and Percentage
– Data Sanitization: quick erase, full erase, secure erase, and DoD erase.
| U-Reach Data Solutions Inc. | |
|---|---|
| Product Category | Device Programmers |
| Product Number | PRO118 |
| Product Name | Ureach Mini SATA Series 2.5″/3.5″ SATA/IDE HDD/SSD Duplicator and Sanitizer |
| Operating Mode | Stand-alone Workstation |
| Type / Capability | Eraser; Duplicator |
| Devices Supported | FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats. |
| Operating System Supported | All (Windows, Mac, Linux, and other stand-alone systems) |