The NV-BM1600DUC is a standalone, FPGA-based PCIe duplicator and sanitizer for NVMe and SATA devices, supporting 1:15 parallel copying at up to 24.0 GB/min. It includes built-in read-only source ports, bit-by-bit verification, and sanitization modes compliant with NIST 800-88 and DoD 5220.22-M. The unit features a cable-free modular design, a backlit monochrome LCD, and three status LEDs per port. Dimensions are 622.3 mm x 584.2 mm x 330.2 mm (24.5 in x 23 in x 13 in), with a weight of 22.54 kg (49.7 lbs). It operates from 0°C to 60°C and meets FCC, CE, RoHS, REACH, MIL-STD-810H (500.6 / 501.7 / 502.7 / 507.6), and ISO/IEC 27037, 27041, 27042, 27043, and 27050 certifications. Compatible with GETAC K120 and B360 devices and supports FAT, NTFS, ext2/3/4, HFS, HFS+, GPT, and MBR formats.
Feature
– Transfer Speeds up to 24 GB per minute.
– Supports systems & files copy for Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4), and Mac (HFS, HFS+, HFSX).
– Supports GETAC K120 & B360 with its open platform design.
– Simplifies connection and disconnection through cable-free design.
As an adopting member of the NVM Express® Association, we fully comply with all NVMe® standards and specifications. Our commitment ensures performance and reliability across all NVMe-based solutions.
| U-Reach Data Solutions Inc. | |
|---|---|
| Product Category | Device Programmers |
| Product Number | NV-BM1600DUC |
| Product Name | Ureach NV-BM DUC Series GETAC K120 & B360 NIST/DoD Duplicator and Sanitizer |
| Operating Mode | Stand-alone Workstation |
| Type / Capability | Eraser; Duplicator |
| Devices Supported | FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats. |
| Operating System Supported | All (Windows, Mac, Linux, and other stand-alone systems) |