U-Reach Data Solutions Inc. Ureach 1 to 1 Portable CF/CFAST Memory Card Duplicator and Sanitizer CFAST121

Description
Features: Standalone design, no PC required for operation. Compatible with CompactFlash Card: Type I/II, CF1.0, CF2.0, CF3.0, CF4.0, CF4.1, CF5.0, CF6.0, and CFAST cards (Only For CFAST121). Peak transfer speeds up to 3.9GB/min. per port. Supports bit-by-bit copy for all formats, including proprietary and unknown formats. Data Sanitization: Quick Erase, Full Erase, and DoD Erase. Supports up to 2TB maximum capacity. Supports CFast devices through an optional adapter (Only For CF121).
Request a Quote
Description
Features: Standalone design, no PC required for operation. Compatible with CompactFlash Card: Type I/II, CF1.0, CF2.0, CF3.0, CF4.0, CF4.1, CF5.0, CF6.0, and CFAST cards (Only For CFAST121). Peak transfer speeds up to 3.9GB/min. per port. Supports bit-by-bit copy for all formats, including proprietary and unknown formats. Data Sanitization: Quick Erase, Full Erase, and DoD Erase. Supports up to 2TB maximum capacity. Supports CFast devices through an optional adapter (Only For CF121).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CFAST121 is a standalone, FPGA-based portable duplicator and sanitizer designed for CFast and CompactFlash memory cards. It features a metal chassis measuring 110 mm x 150 mm x 35 mm and weighs 0.5 kg. The device supports peak transfer speeds of 3.9 GB/min, bit-by-bit copying for all formats, and sanitization compliant with NIST 800-88 and DoD 5220.22-M standards. It includes a 2x20 backlit LCD display, LED pass/fail indicators, and four control buttons. It operates on 100-240 VAC input and functions within temperatures of 5°C to 45°C and humidity levels of 20% to 80% non-condensing. Certified to FCC, CE, RoHS, and REACH standards.

Datasheet Summary
Powered by GS/AI

The CFAST121 is a standalone, FPGA-based portable duplicator and sanitizer designed for CFast and CompactFlash memory cards. It features a metal chassis measuring 110 mm x 150 mm x 35 mm and weighs 0.5 kg. The device supports peak transfer speeds of 3.9 GB/min, bit-by-bit copying for all formats, and sanitization compliant with NIST 800-88 and DoD 5220.22-M standards. It includes a 2x20 backlit LCD display, LED pass/fail indicators, and four control buttons. It operates on 100-240 VAC input and functions within temperatures of 5°C to 45°C and humidity levels of 20% to 80% non-condensing. Certified to FCC, CE, RoHS, and REACH standards.

Suppliers

Company
Product
Description
Supplier Links
Ureach 1 to 1 Portable CF/CFAST Memory Card Duplicator and Sanitizer - CFAST121 - U-Reach Data Solutions Inc.
Chino, CA, United States
Ureach 1 to 1 Portable CF/CFAST Memory Card Duplicator and Sanitizer
CFAST121
Ureach 1 to 1 Portable CF/CFAST Memory Card Duplicator and Sanitizer CFAST121
Features: Standalone design, no PC required for operation. Compatible with CompactFlash Card: Type I/II, CF1.0, CF2.0, CF3.0, CF4.0, CF4.1, CF5.0, CF6.0, and CFAST cards (Only For CFAST121). Peak transfer speeds up to 3.9GB/min. per port. Supports bit-by-bit copy for all formats, including proprietary and unknown formats. Data Sanitization: Quick Erase, Full Erase, and DoD Erase. Supports up to 2TB maximum capacity. Supports CFast devices through an optional adapter (Only For CF121).

Features:

  • Standalone design, no PC required for operation.
  • Compatible with CompactFlash Card: Type I/II, CF1.0, CF2.0, CF3.0, CF4.0, CF4.1, CF5.0, CF6.0, and CFAST cards (Only For CFAST121).
  • Peak transfer speeds up to 3.9GB/min. per port.
  • Supports bit-by-bit copy for all formats, including proprietary and unknown formats.
  • Data Sanitization: Quick Erase, Full Erase, and DoD Erase.
  • Supports up to 2TB maximum capacity.
  • Supports CFast devices through an optional adapter (Only For CF121).
Supplier's Site Datasheet

Technical Specifications

  U-Reach Data Solutions Inc.
Product Category Device Programmers
Product Number CFAST121
Product Name Ureach 1 to 1 Portable CF/CFAST Memory Card Duplicator and Sanitizer
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
Device Voltage Supported 5.0V
Unlock Full Specs
to access all available technical data

Similar Products

Ureach Intelligent 9 Golden Series USB Duplicator and Sanitizer - UB930G - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach NV-BM GT11 Series GETAC V110 NIST/DoD Duplicator and Sanitizer - NV-BM600GT11 - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach Mini M.2 Series M.2(up to Gen 5)/U.2/U.3 NVMe/SATA/SAS, 3.5″/2.5″ SATA/SAS Duplicator and Sanitizer 1-1 - NVS200USAS - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach 1 to 2 SD/microSD Memory Card Duplicator and Sanitizer - SD312N - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details