Tymphany Corporation Speakers TPY25T04S0062

Description
4.03 Ohms Tweeter Speaker 50W 800Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
4.03 Ohms Tweeter Speaker 50W 800Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - TPY25T04S0062-ND - DigiKey
Thief River Falls, MN, United States
4.03 Ohms Tweeter Speaker 50W 800Hz ~ 20kHz Top Round

4.03 Ohms Tweeter Speaker 50W 800Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number TPY25T04S0062-ND
Product Name Speakers
Resonance Frequency 825 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 3643385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details