Tymphany Corporation Speakers TC5FC07-04

Description
4.41 Ohms Full Range Speaker 5W 200Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
4.41 Ohms Full Range Speaker 5W 200Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - TC5FC07-04-ND - DigiKey
Thief River Falls, MN, United States
4.41 Ohms Full Range Speaker 5W 200Hz ~ 20kHz Top Round, Square Frame

4.41 Ohms Full Range Speaker 5W 200Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number TC5FC07-04-ND
Product Name Speakers
Resonance Frequency 146 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speaker - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 15.43 inch (392 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details