Tymphany Corporation Speakers TC5FC00-04

Description
3.95 Ohms Full Range Speaker 5W 220Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
3.95 Ohms Full Range Speaker 5W 220Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - TC5FC00-04-ND - DigiKey
Thief River Falls, MN, United States
3.95 Ohms Full Range Speaker 5W 220Hz ~ 20kHz Top Round, Square Frame

3.95 Ohms Full Range Speaker 5W 220Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number TC5FC00-04-ND
Product Name Speakers
Resonance Frequency 234 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 10.04 inch (255 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeaker - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Flame Retardant
SPL 110 dB
Nominal Power 15 watts
View Details
Speakers - 2603-CAC40-02W90-15-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 900 Hz
Weight 14.50 g (0.51 oz)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details