Tymphany Corporation Speakers TA6FD00-08

Description
7.19 Ohms Full Range Speaker 10W 100Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
7.19 Ohms Full Range Speaker 10W 100Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - TA6FD00-08-ND - DigiKey
Thief River Falls, MN, United States
7.19 Ohms Full Range Speaker 10W 100Hz ~ 20kHz Top Round, Square Frame

7.19 Ohms Full Range Speaker 10W 100Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number TA6FD00-08-ND
Product Name Speakers
Resonance Frequency 150 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
VERIS Dual 6
Specs
Size 6.00 inch (152 mm)
Application MusicAudio
View Details
Speakers - PMT-20N12AL04-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 378 Hz
View Details