Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
TYMPHANY CORPORATION
STW-350F188PR01-04 -- SPEAKERS
Tymphany Corporation
Speakers
STW-350F188PR01-04
Description
4.86 Ohms Subwoofer Speaker 3500W 20Hz ~ 200kHz Top
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
4.86 Ohms Subwoofer Speaker 3500W 20Hz ~ 200kHz Top
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Speakers
STW-350F188PR01-04-ND
Speakers
STW-350F188PR01-04-ND
4.86 Ohms Subwoofer Speaker 3500W 20Hz ~ 200kHz Top
4.86 Ohms Subwoofer Speaker 3500W 20Hz ~ 200kHz Top
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Speakers
Product Number
STW-350F188PR01-04-ND
Product Name
Speakers
Resonance Frequency
27 Hz
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers
304GCX-024-CN
Specs
Features
Outdoor
SPL
118 dB
Nominal Power
15 watts
View Details
RS Components, Ltd.
Speaker Drivers
6903696
Specs
Size
6.52 inch (166 mm)
View Details
JL Audio, Inc.
W0v2 10-inch Subwoofer Driver (300 W, 4 Ω)
10W0v2-4
Specs
Nominal Power
300 watts
Impedance
4 ohms
Size
10.00 inch (254 mm)
View Details
Tymphany Corporation
NE Woofer, 4" (100 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 4 ohm
NE123W-04
Specs
Nominal Power
35 watts
Sensitivity
90.1 dB
Resonance Frequency
92 Hz
View Details
2
suppliers