Tymphany Corporation SLS Subwoofer, 8" (200 mm), coated paper cone, 8 ohm SLS-P830667

Description
Peerless Gold Subwoofers (SLS-P830667) SLS Subwoofer, 8" (200 mm), coated paper cone, 8 ohm
Request a Quote Datasheet
Description
Peerless Gold Subwoofers (SLS-P830667) SLS Subwoofer, 8" (200 mm), coated paper cone, 8 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLS Subwoofer, 8
Cupertino, CA, USA
SLS Subwoofer, 8" (200 mm), coated paper cone, 8 ohm
SLS-P830667
SLS Subwoofer, 8" (200 mm), coated paper cone, 8 ohm SLS-P830667
Peerless Gold Subwoofers (SLS-P830667) SLS Subwoofer, 8" (200 mm), coated paper cone, 8 ohm

Peerless Gold Subwoofers (SLS-P830667)
SLS Subwoofer, 8" (200 mm), coated paper cone, 8 ohm

Supplier's Site
Speakers - SLS-P830667-ND - DigiKey
Thief River Falls, MN, United States
6.21 Ohms Woofer Speaker 90W 20Hz ~ 20kHz Top Round

6.21 Ohms Woofer Speaker 90W 20Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number SLS-P830667 SLS-P830667-ND
Product Name SLS Subwoofer, 8" (200 mm), coated paper cone, 8 ohm Speakers
Nominal Power 90 watts
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speakers - 526794 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Home Audio, Soundbar - P400 3-Channel Speaker (Black) - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 125 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details