Tymphany Corporation Speakers P22WO03-08

Description
6.5 Ohms Woofer Speaker 80W 40Hz ~ 7kHz Top Round
Request a Quote Datasheet
Description
6.5 Ohms Woofer Speaker 80W 40Hz ~ 7kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - P22WO03-08-ND - DigiKey
Thief River Falls, MN, United States
6.5 Ohms Woofer Speaker 80W 40Hz ~ 7kHz Top Round

6.5 Ohms Woofer Speaker 80W 40Hz ~ 7kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number P22WO03-08-ND
Product Name Speakers
Resonance Frequency 47 Hz
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speaker Drivers - 8158744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
Speakers - 458-PSS-15N08SM-YTRQDKR-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 850 Hz
View Details