Tymphany Corporation Speakers NE123W-08

Description
7.26 Ohms Tweeter Speaker 45W 60Hz ~ 8kHz Top Round
Request a Quote Datasheet
Description
7.26 Ohms Tweeter Speaker 45W 60Hz ~ 8kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - NE123W-08-ND - DigiKey
Thief River Falls, MN, United States
7.26 Ohms Tweeter Speaker 45W 60Hz ~ 8kHz Top Round

7.26 Ohms Tweeter Speaker 45W 60Hz ~ 8kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number NE123W-08-ND
Product Name Speakers
Resonance Frequency 61 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526815 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 8 ohms
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
2 suppliers
XT Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 90.4 dB
Resonance Frequency 649 Hz
View Details