Tymphany Corporation Speakers H25TG05-08

Description
7.96 Ohms Tweeter Speaker 150W Top Round
Request a Quote Datasheet
Description
7.96 Ohms Tweeter Speaker 150W Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - H25TG05-08-ND - DigiKey
Thief River Falls, MN, United States
7.96 Ohms Tweeter Speaker 150W Top Round

7.96 Ohms Tweeter Speaker 150W Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number H25TG05-08-ND
Product Name Speakers
Resonance Frequency 1751 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
MVP Series II Dual 15
Specs
SPL 131 dB
Nominal Power 400 watts
Sensitivity 98 dB
View Details
NE Tweeter, 1
Specs
Nominal Power 80 watts
Sensitivity 91.5 dB
Resonance Frequency 733 Hz
View Details