Tymphany Corporation Speakers H25TG05-04

Description
4.55 Ohms Tweeter Speaker 150W 2kHz ~ 20kHz Top Round
Request a Quote Datasheet
Description
4.55 Ohms Tweeter Speaker 150W 2kHz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - H25TG05-04-ND - DigiKey
Thief River Falls, MN, United States
4.55 Ohms Tweeter Speaker 150W 2kHz ~ 20kHz Top Round

4.55 Ohms Tweeter Speaker 150W 2kHz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number H25TG05-04-ND
Product Name Speakers
Resonance Frequency 1738 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.98 inch (101 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeaker - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Flame Retardant
SPL 110 dB
Nominal Power 15 watts
View Details
 - VS-18BX - Wharfedale Pro
Wharfedale Pro
Specs
SPL 126 dB
Nominal Power 440 watts
Maximum Power 880 watts
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details