Wharfedale Pro VS-18BX

Description
The VSX range replaces the VS Series and offers a comprehensive line up of two way, three way, stage monitors and subwoofers with high efficiency and high power handling in a durable package. Featuring the combination of the Elliptical waveguide horn and dual HF section, the VS-X offers a sound quality unparalleled in this product class. With added benefits of steel handles and a protective steel grille, the VS-X is built with durability and reliability as a priority. Where significant extension of low frequency output of your system is required, the addition of a VS-X Series SUB will provide well balanced, high output enhancement and power to the overall system. At Wharfedale Pro we strive to make our speaker systems as efficient as possible to give you a better return on your investment in amplification. The high efficiency of the VSX range speaker systems gives greater sound pressure levels from any power amplifier, yielding superior headroom, sound quality and the added bonus of long term reliability. VS-18BX Subwoofer speaker system, 15" high output bass driver 50-400Hz frequency response (+/-3dB) 4 ohms system impedance Rectangular enclosure Continuous 220W / Music 440W / Peak 880W power handling H/D/W: 735 x 400 x 541 mm, 30kg
Description
The VSX range replaces the VS Series and offers a comprehensive line up of two way, three way, stage monitors and subwoofers with high efficiency and high power handling in a durable package. Featuring the combination of the Elliptical waveguide horn and dual HF section, the VS-X offers a sound quality unparalleled in this product class. With added benefits of steel handles and a protective steel grille, the VS-X is built with durability and reliability as a priority. Where significant extension of low frequency output of your system is required, the addition of a VS-X Series SUB will provide well balanced, high output enhancement and power to the overall system. At Wharfedale Pro we strive to make our speaker systems as efficient as possible to give you a better return on your investment in amplification. The high efficiency of the VSX range speaker systems gives greater sound pressure levels from any power amplifier, yielding superior headroom, sound quality and the added bonus of long term reliability. VS-18BX Subwoofer speaker system, 15" high output bass driver 50-400Hz frequency response (+/-3dB) 4 ohms system impedance Rectangular enclosure Continuous 220W / Music 440W / Peak 880W power handling H/D/W: 735 x 400 x 541 mm, 30kg

Suppliers

Company
Product
Description
Supplier Links
 - VS-18BX - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The VSX range replaces the VS Series and offers a comprehensive line up of two way, three way, stage monitors and subwoofers with high efficiency and high power handling in a durable package. Featuring the combination of the Elliptical waveguide horn and dual HF section, the VS-X offers a sound quality unparalleled in this product class. With added benefits of steel handles and a protective steel grille, the VS-X is built with durability and reliability as a priority. Where significant extension of low frequency output of your system is required, the addition of a VS-X Series SUB will provide well balanced, high output enhancement and power to the overall system. At Wharfedale Pro we strive to make our speaker systems as efficient as possible to give you a better return on your investment in amplification. The high efficiency of the VSX range speaker systems gives greater sound pressure levels from any power amplifier, yielding superior headroom, sound quality and the added bonus of long term reliability. VS-18BX Subwoofer speaker system, 15" high output bass driver 50-400Hz frequency response (+/-3dB) 4 ohms system impedance Rectangular enclosure Continuous 220W / Music 440W / Peak 880W power handling H/D/W: 735 x 400 x 541 mm, 30kg

The VSX range replaces the VS Series and offers a comprehensive line up of two way, three way, stage monitors and subwoofers with high efficiency and high power handling in a durable package.

Featuring the combination of the Elliptical waveguide horn and dual HF section, the VS-X offers a sound quality unparalleled in this product class. With added benefits of steel handles and a protective steel grille, the VS-X is built with durability and reliability as a priority. Where significant extension of low frequency output of your system is required, the addition of a VS-X Series SUB will provide well balanced, high output enhancement and power to the overall system.

At Wharfedale Pro we strive to make our speaker systems as efficient as possible to give you a better return on your investment in amplification. The high efficiency of the VSX range speaker systems gives greater sound pressure levels from any power amplifier, yielding superior headroom, sound quality and the added bonus of long term reliability.

VS-18BX

  • Subwoofer speaker system, 15" high output bass driver
  • 50-400Hz frequency response (+/-3dB)
  • 4 ohms system impedance
  • Rectangular enclosure
  • Continuous 220W / Music 440W / Peak 880W power handling

H/D/W: 735 x 400 x 541 mm, 30kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number VS-18BX
SPL 126 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 526900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.37 inch (187 mm)
View Details
 - LX-15M, LX-15ME - Wharfedale Pro
Wharfedale Pro
Specs
SPL 129 dB
Nominal Power 700 watts
Maximum Power 1400 watts
View Details
Speaker - JC8WP-4A - MISCO
Specs
Nominal Power 15 watts
Impedance 4 ohms
Sensitivity 94 dB
View Details