Tymphany Corporation Speakers FSL-0615R02-08S

Description
6.64 Ohms Woofer Speaker 100W 80Hz ~ 800Hz Top Round
Request a Quote Datasheet
Description
6.64 Ohms Woofer Speaker 100W 80Hz ~ 800Hz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - FSL-0615R02-08S-ND - DigiKey
Thief River Falls, MN, United States
6.64 Ohms Woofer Speaker 100W 80Hz ~ 800Hz Top Round

6.64 Ohms Woofer Speaker 100W 80Hz ~ 800Hz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number FSL-0615R02-08S-ND
Product Name Speakers
Resonance Frequency 80 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
Size 1.10 inch (28 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
Compact Powered Speakers - 25 W Stereo - 5 1/4
Specs
Size 5.25 inch (133 mm)
Application MusicAudio
View Details