Tymphany Corporation Speakers BC25TG15-08

Description
7.27 Ohms Tweeter Speaker 100W 1kHz ~ 20kHz Top Round
Request a Quote Datasheet
Description
7.27 Ohms Tweeter Speaker 100W 1kHz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - BC25TG15-08-ND - DigiKey
Thief River Falls, MN, United States
7.27 Ohms Tweeter Speaker 100W 1kHz ~ 20kHz Top Round

7.27 Ohms Tweeter Speaker 100W 1kHz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number BC25TG15-08-ND
Product Name Speakers
Resonance Frequency 1137 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
XT Tweeter 3/4
Specs
Nominal Power 80 watts
Sensitivity 89.4 dB
Resonance Frequency 973 Hz
View Details