Tymphany Corporation BC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, 4-hole round horn faceplate, 4 ohm BC25SC06-04

Description
Peerless Gold Tweeters (BC25SC06-04) BC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, 4-hole round horn faceplate, 4 ohm
Request a Quote Datasheet
Description
Peerless Gold Tweeters (BC25SC06-04) BC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, 4-hole round horn faceplate, 4 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BC Tweeter, 1
Cupertino, CA, USA
BC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, 4-hole round horn faceplate, 4 ohm
BC25SC06-04
BC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, 4-hole round horn faceplate, 4 ohm BC25SC06-04
Peerless Gold Tweeters (BC25SC06-04) BC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, 4-hole round horn faceplate, 4 ohm

Peerless Gold Tweeters (BC25SC06-04)
BC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, 4-hole round horn faceplate, 4 ohm

Supplier's Site
Speakers - BC25SC06-04-ND - DigiKey
Thief River Falls, MN, United States
3.37 Ohms Tweeter Speaker 25W 1.3kHz ~ 20kHz Top Round

3.37 Ohms Tweeter Speaker 25W 1.3kHz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number BC25SC06-04 BC25SC06-04-ND
Product Name BC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, 4-hole round horn faceplate, 4 ohm Speakers
Nominal Power 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.36 inch (60 mm)
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
HDS Woofer, 6.5
Specs
Nominal Power 50 watts
Sensitivity 88.4 dB
Resonance Frequency 46 Hz
View Details
2 suppliers