Tymphany Corporation Speakers OX20SC02-04

Description
3.44 Ohms Tweeter Speaker 80W 2.5kHz ~ 20kHz Top Round
Request a Quote Datasheet
Description
3.44 Ohms Tweeter Speaker 80W 2.5kHz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - OX20SC02-04-ND - DigiKey
Thief River Falls, MN, United States
3.44 Ohms Tweeter Speaker 80W 2.5kHz ~ 20kHz Top Round

3.44 Ohms Tweeter Speaker 80W 2.5kHz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number OX20SC02-04-ND
Product Name Speakers
Resonance Frequency 1085 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1976431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.20 inch (132 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
Speaker - FBF40-4P - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 87 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details