Milwaukee Electric Tool Corporation Electric Panel Saw 6480-20

Description
VERTICAL TYPE 60 INCH OVERALL LENGTH 70 INCH OVERALL HEIGHT 120 VAC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 5800 RPM SPEED RATING 5/8 INCH ARBOR SIZE 1-3/4 INCH CUTTING CAPACITY 8-1/4 INCH BLADE DIAMETER SINGLE SPEED OPTION 1/32 INCH CUTTING ACCURACY INCLUDES (1) ENDURANCE TRIM FINISH SAW BLADE, ON BOARD BLADE WRENCH
Datasheet
Description
VERTICAL TYPE 60 INCH OVERALL LENGTH 70 INCH OVERALL HEIGHT 120 VAC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 5800 RPM SPEED RATING 5/8 INCH ARBOR SIZE 1-3/4 INCH CUTTING CAPACITY 8-1/4 INCH BLADE DIAMETER SINGLE SPEED OPTION 1/32 INCH CUTTING ACCURACY INCLUDES (1) ENDURANCE TRIM FINISH SAW BLADE, ON BOARD BLADE WRENCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Panel Saw - 6480-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Panel Saw
6480-20
Electric Panel Saw 6480-20
VERTICAL TYPE 60 INCH OVERALL LENGTH 70 INCH OVERALL HEIGHT 120 VAC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 5800 RPM SPEED RATING 5/8 INCH ARBOR SIZE 1-3/4 INCH CUTTING CAPACITY 8-1/4 INCH BLADE DIAMETER SINGLE SPEED OPTION 1/32 INCH CUTTING ACCURACY INCLUDES (1) ENDURANCE TRIM FINISH SAW BLADE, ON BOARD BLADE WRENCH
  • VERTICAL TYPE
  • 60 INCH OVERALL LENGTH
  • 70 INCH OVERALL HEIGHT
  • 120 VAC INPUT SUPPLY RATING
  • 15 AMPERE CURRENT RATING
  • 5800 RPM SPEED RATING
  • 5/8 INCH ARBOR SIZE
  • 1-3/4 INCH CUTTING CAPACITY
  • 8-1/4 INCH BLADE DIAMETER
  • SINGLE SPEED OPTION
  • 1/32 INCH CUTTING ACCURACY
  • INCLUDES (1) ENDURANCE TRIM FINISH SAW BLADE, ON BOARD BLADE WRENCH
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Sawing Machinery
Product Number 6480-20
Product Name Electric Panel Saw
Machine Type Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Super Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Band Saw - SIGMA 400 PRO - Ritmo America, LLC
Ritmo America, LLC
Specs
Machine Type Band
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Grob 4V-24 Band Saw -  - Grob, Inc.
Specs
Machine Type Band
Cutting Type Manual
Power Type AC Power
View Details
Automatic Sawing Machine -  - CMH Manufacturing Co.
CMH Manufacturing Co.
Specs
Machine Type Circular
Cutting Type Automatic
Power Type AC Power
View Details