U.S. Tsubaki Power Transmission, LLC Drive Chains 60NEPRB

Description
NEPTUNE® CHAIN NEPTUNE® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte grey color and provides a protective finish that is more corrosion resistant than Nickel-Plated chains. NEPTUNE chain has the same high maximum allowable load as our standard carbon steel roller chain. Drive Chain All dimensions are nominal values and for reference only
Description
NEPTUNE® CHAIN NEPTUNE® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte grey color and provides a protective finish that is more corrosion resistant than Nickel-Plated chains. NEPTUNE chain has the same high maximum allowable load as our standard carbon steel roller chain. Drive Chain All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Drive Chains - 60NEPRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Drive Chains
60NEPRB
Drive Chains 60NEPRB
NEPTUNE® CHAIN NEPTUNE® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte grey color and provides a protective finish that is more corrosion resistant than Nickel-Plated chains. NEPTUNE chain has the same high maximum allowable load as our standard carbon steel roller chain. Drive Chain All dimensions are nominal values and for reference only

NEPTUNE® CHAIN
NEPTUNE® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte grey color and provides a protective finish that is more corrosion resistant than Nickel-Plated chains. NEPTUNE chain has the same high maximum allowable load as our standard carbon steel roller chain.
Drive Chain
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 60NEPRB
Product Name Drive Chains
ANSI Pitch 60 (3/4")
Unlock Full Specs
to access all available technical data

Similar Products

0.185
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; Steel, Galvanized
Chain Pitch 0.1850 inch (4.7 mm)
View Details
Roller Chains - 1845725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Roller Chain With Straight Side Plates(B Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
Chain Pitch 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
RS40 Roller Chains - 40-4CB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
ANSI Pitch 40 (1/2")
Chain Pitch 0.5000 inch (12.7 mm)
Tensile Strength 17160 lbs (7782 kg)
View Details