Stock Drive Products & Sterling Instrument - SDP/SI 0.185" (Size 19) Pitch, Steel ladder chain A 6C 8-19

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6C 8-19 is a 0.185 pitch ladder chain made of galvanized steel, priced per foot, with a wire diameter of 0.041 inch and an inside width of 0.120 inch. The chain has a yield strength of 30 lbf. It is designed for use with sprockets having 7 to 24 teeth, compatibility determined by matching pitch and set screw size.

Datasheet Summary
Powered by GS/AI

A 6C 8-19 is a 0.185 pitch ladder chain made of galvanized steel, priced per foot, with a wire diameter of 0.041 inch and an inside width of 0.120 inch. The chain has a yield strength of 30 lbf. It is designed for use with sprockets having 7 to 24 teeth, compatibility determined by matching pitch and set screw size.

Suppliers

Company
Product
Description
Supplier Links
0.185
Hicksville, NY, United States
0.185" (Size 19) Pitch, Steel ladder chain
A 6C 8-19
0.185" (Size 19) Pitch, Steel ladder chain A 6C 8-19
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6C 8-19
Product Name 0.185" (Size 19) Pitch, Steel ladder chain
Material Steel / Hardened Steel; Steel, Galvanized
Unlock Full Specs
to access all available technical data

Similar Products

Roller link, Chain Roller Chain Type Connecting Link - A 6Q 7-25RL - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; Steel
Chain Pitch 0.2500 inch (6.35 mm)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
0.353
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.3530 inch (8.97 mm)
View Details
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details