60H-2CB -- HEAVY SERIES CHAINS
U.S. Tsubaki Power Transmission, LLC
Heavy Series Chains
60H-2CB
Description
Double Strand
-
U.S. Tsubaki Power Transmission, LLC
Description
Double Strand
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
60H-2CB |
|
Product Name
|
Heavy Series Chains |
|
ANSI Pitch
|
60 (3/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Nylatron GS
Chain Pitch
0.2500 inch (6.35 mm)
Tensile Strength
65 lbs (29.48 kg)
View Details
Material
Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch
ISO 12 (19.05mm)
Chain Pitch
0.7500 inch (19.05 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Material
Cast Iron
Chain Pitch
4 inch (102 mm)
Maximum Allowable Load
4000 lbs (1814 kg)
View Details
Chain Class / Application
Conveyor Chain
Rollers
Rollers
Features
Double Pitch Roller Chain
View Details