Renold Jeffrey Double Pitch Conveyor Series Roller Chain C2000

Description
Double Pitch Conveyor Series chains are ideally suited for light to medium duty material handling applications. These chains are similar to standard chain, except the plates are straight and the pitch is twice as long. Double Pitch Conveyor Series chains are available in C2000 (standard roller) and C2002 (large roller) series. 1 1/2" pitch and larger chains utilize heavy stlye link pates (i.e. one size larger than standard chain). The chain number is found by adding 2,000 or 2002 to the standard chains and using the prefix "C". An "H" suffix is added to chains with heavy style link plates. For example, 60 double pitch conveyor series (1 1/2") is designed C2060H. C2000 Rollers are the same diameter as the corresponding ANSI chain of 1/2 the pitch. Link plates are straight and unbeveled and the construction of the roller and pin link plates are identical to improve sliding wear properties.
Datasheet
Description
Double Pitch Conveyor Series chains are ideally suited for light to medium duty material handling applications. These chains are similar to standard chain, except the plates are straight and the pitch is twice as long. Double Pitch Conveyor Series chains are available in C2000 (standard roller) and C2002 (large roller) series. 1 1/2" pitch and larger chains utilize heavy stlye link pates (i.e. one size larger than standard chain). The chain number is found by adding 2,000 or 2002 to the standard chains and using the prefix "C". An "H" suffix is added to chains with heavy style link plates. For example, 60 double pitch conveyor series (1 1/2") is designed C2060H. C2000 Rollers are the same diameter as the corresponding ANSI chain of 1/2 the pitch. Link plates are straight and unbeveled and the construction of the roller and pin link plates are identical to improve sliding wear properties.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Pitch Conveyor Series Roller Chain - C2000 - Renold Jeffrey
Morristown, TN, USA
Double Pitch Conveyor Series Roller Chain
C2000
Double Pitch Conveyor Series Roller Chain C2000
Double Pitch Conveyor Series chains are ideally suited for light to medium duty material handling applications. These chains are similar to standard chain, except the plates are straight and the pitch is twice as long. Double Pitch Conveyor Series chains are available in C2000 (standard roller) and C2002 (large roller) series. 1 1/2" pitch and larger chains utilize heavy stlye link pates (i.e. one size larger than standard chain). The chain number is found by adding 2,000 or 2002 to the standard chains and using the prefix "C". An "H" suffix is added to chains with heavy style link plates. For example, 60 double pitch conveyor series (1 1/2") is designed C2060H. C2000 Rollers are the same diameter as the corresponding ANSI chain of 1/2 the pitch. Link plates are straight and unbeveled and the construction of the roller and pin link plates are identical to improve sliding wear properties.

Double Pitch Conveyor Series chains are ideally suited for light to medium duty material handling applications. These chains are similar to standard chain, except the plates are straight and the pitch is twice as long.

Double Pitch Conveyor Series chains are available in C2000 (standard roller) and C2002 (large roller) series. 1 1/2" pitch and larger chains utilize heavy stlye link pates (i.e. one size larger than standard chain). The chain number is found by adding 2,000 or 2002 to the standard chains and using the prefix "C". An "H" suffix is added to chains with heavy style link plates. For example, 60 double pitch conveyor series (1 1/2") is designed C2060H.

C2000

Rollers are the same diameter as the corresponding ANSI chain of 1/2 the pitch. Link plates are straight and unbeveled and the construction of the roller and pin link plates are identical to improve sliding wear properties.

Supplier's Site Datasheet

Technical Specifications

  Renold Jeffrey
Product Category Conveyor Chain
Product Number C2000
Product Name Double Pitch Conveyor Series Roller Chain
Chain Types Roller Chain
Unlock Full Specs
to access all available technical data

Similar Products

Lumber Conveyor Chain And Attachment -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Features Attachment Chain
# of Strands Single
Chain Pitch 2.61 inch (66.27 mm)
View Details
Top Roller Chain Series Single Strand RS Type - 100TR2L - U.S. Tsubaki Power Transmission, LLC
Specs
Chain Types Roller Chain
Chain Width 0.7500 inch (19.05 mm)
Chain Pitch 1.25 inch (31.75 mm)
View Details
Specs
Material XLG
Chain Width 26.8 inch (681 mm)
Chain Pitch 0.5906 inch (15 mm)
View Details
Engineering Chain - Asphalt - Renold Jeffrey
Specs
Material Alloy Steel
Chain Types Roller Chain; Drag Chain
Rollers Rollers
View Details