U.S. Tsubaki Power Transmission, LLC RS Roller Nickel-Plated Chains 50NPRB

Description
NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. RS Roller Chain All dimensions are nominal values and for reference only
Description
NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. RS Roller Chain All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
RS Roller Nickel-Plated Chains - 50NPRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS Roller Nickel-Plated Chains
50NPRB
RS Roller Nickel-Plated Chains 50NPRB
NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. RS Roller Chain All dimensions are nominal values and for reference only

NICKEL-PLATED CHAIN
Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments.
RS Roller Chain
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 50NPRB
Product Name RS Roller Nickel-Plated Chains
Material Steel / Hardened Steel
ANSI Pitch 50 (5/8")
Chain Pitch 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 6124837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6250 inch (15.88 mm)
View Details
S Type Steel Agricultural Chain with Attachments -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Steel / Hardened Steel
Chain Class / Application Agricultural Chain
ISO BS/DIN Pitch ISO 24 (38.10mm); >63.50
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Rexnord RS953R Roller Type Conveyor Chains Engineered Steel Chains - RS953R - RegalRexnord
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Engineering Steel Chain
Chain Pitch 6 inch (152 mm)
View Details