U.S. Tsubaki Power Transmission, LLC RS38 Roller Chains 42RB

Description
RS Roller Chain Longer Wear Life U.S. Tsubaki Roller Chain lasts up to twice as long as our previous chain in many applications. Advanced technology allows us to combine the strength, durability, and reliability of a solid bushing with our patented lube groove on the inner surface of sizes RS80 through RS140. The solid bushings are precise round cylinders, which means better contact between the pin and bushing. The lube grooves hold oil where chain needs it most. The result is longer lasting chain.
Description
RS Roller Chain Longer Wear Life U.S. Tsubaki Roller Chain lasts up to twice as long as our previous chain in many applications. Advanced technology allows us to combine the strength, durability, and reliability of a solid bushing with our patented lube groove on the inner surface of sizes RS80 through RS140. The solid bushings are precise round cylinders, which means better contact between the pin and bushing. The lube grooves hold oil where chain needs it most. The result is longer lasting chain.

Suppliers

Company
Product
Description
Supplier Links
RS38 Roller Chains - 42RB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS38 Roller Chains
42RB
RS38 Roller Chains 42RB
RS Roller Chain Longer Wear Life U.S. Tsubaki Roller Chain lasts up to twice as long as our previous chain in many applications. Advanced technology allows us to combine the strength, durability, and reliability of a solid bushing with our patented lube groove on the inner surface of sizes RS80 through RS140. The solid bushings are precise round cylinders, which means better contact between the pin and bushing. The lube grooves hold oil where chain needs it most. The result is longer lasting chain.

RS Roller Chain
Longer Wear Life
U.S. Tsubaki Roller Chain lasts up to twice as long as our previous chain in many applications. Advanced technology allows us to combine the strength, durability, and reliability of a solid bushing with our patented lube groove on the inner surface of sizes RS80 through RS140. The solid bushings are precise round cylinders, which means better contact between the pin and bushing. The lube grooves hold oil where chain needs it most. The result is longer lasting chain.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 42RB
Product Name RS38 Roller Chains
Unlock Full Specs
to access all available technical data

Similar Products

0.167
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Chain Pitch 0.1670 inch (4.24 mm)
View Details
Roller Chains - 1463746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
Cast Iron Chain (4 Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 1.63 to 6 inch (41.5 to 152 mm)
Maximum Allowable Load 1400 to 3500 lbs (635 to 1587 kg)
View Details
RS40 Roller Chains - 40-4CB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
ANSI Pitch 40 (1/2")
Chain Pitch 0.5000 inch (12.7 mm)
Tensile Strength 17160 lbs (7782 kg)
View Details