Stock Drive Products & Sterling Instrument - SDP/SI 0.167" (Size 21) Pitch, High tensile Steel ladder chain A 6C88-21

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6C88-21 is a 0.167 pitch ladder chain made of high-tensile steel with zinc plating, priced per foot, featuring 18 links and a wire diameter of 0.032 inch. It has an inside width of 0.080 inch and a yield strength of 35 lbf. The chain is designed for use with straight knurl shafting to maximize torque transmission.

Datasheet Summary
Powered by GS/AI

A 6C88-21 is a 0.167 pitch ladder chain made of high-tensile steel with zinc plating, priced per foot, featuring 18 links and a wire diameter of 0.032 inch. It has an inside width of 0.080 inch and a yield strength of 35 lbf. The chain is designed for use with straight knurl shafting to maximize torque transmission.

Suppliers

Company
Product
Description
Supplier Links
0.167
Hicksville, NY, United States
0.167" (Size 21) Pitch, High tensile Steel ladder chain
A 6C88-21
0.167" (Size 21) Pitch, High tensile Steel ladder chain A 6C88-21
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6C88-21
Product Name 0.167" (Size 21) Pitch, High tensile Steel ladder chain
Chain Pitch 0.1670 inch (4.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.3750 inch (9.52 mm)
Tensile Strength 136 lbs (61.68 kg)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Spring Clip pitch, Stainless Steel Roller Chain Type Connecting Link - A 6Y77-37SCCL - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.3750 inch (9.52 mm)
View Details
4.24 Pitch, Steel, Galvanized Ladder Chain - A 6C 8M21 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; Steel, Galvanized
Chain Pitch 0.1669 inch (4.24 mm)
View Details