U.S. Tsubaki Power Transmission, LLC Drive Chains 35NEPRB

Description
NEPTUNE® CHAIN NEPTUNE® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte grey color and provides a protective finish that is more corrosion resistant than Nickel-Plated chains. NEPTUNE chain has the same high maximum allowable load as our standard carbon steel roller chain. Drive Chain All dimensions are nominal values and for reference only
Description
NEPTUNE® CHAIN NEPTUNE® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte grey color and provides a protective finish that is more corrosion resistant than Nickel-Plated chains. NEPTUNE chain has the same high maximum allowable load as our standard carbon steel roller chain. Drive Chain All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Drive Chains - 35NEPRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Drive Chains
35NEPRB
Drive Chains 35NEPRB
NEPTUNE® CHAIN NEPTUNE® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte grey color and provides a protective finish that is more corrosion resistant than Nickel-Plated chains. NEPTUNE chain has the same high maximum allowable load as our standard carbon steel roller chain. Drive Chain All dimensions are nominal values and for reference only

NEPTUNE® CHAIN
NEPTUNE® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte grey color and provides a protective finish that is more corrosion resistant than Nickel-Plated chains. NEPTUNE chain has the same high maximum allowable load as our standard carbon steel roller chain.
Drive Chain
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 35NEPRB
Product Name Drive Chains
ANSI Pitch 35 (3/8")
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 665308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6252 inch (15.88 mm)
View Details
Cast Iron Chain C188K1/K2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.61 inch (66.27 mm)
Maximum Allowable Load 1950 lbs (884 kg)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Rexnord RS953R Roller Type Conveyor Chains Engineered Steel Chains - RS953R - RegalRexnord
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Engineering Steel Chain
Chain Pitch 6 inch (152 mm)
View Details