U.S. Tsubaki Power Transmission, LLC RS Roller Nickel-Plated Chains 25NPRB

Description
NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. RS Roller Chain Rollerless (bushing only) All dimensions are nominal values and for reference only
Description
NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. RS Roller Chain Rollerless (bushing only) All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
RS Roller Nickel-Plated Chains - 25NPRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS Roller Nickel-Plated Chains
25NPRB
RS Roller Nickel-Plated Chains 25NPRB
NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. RS Roller Chain Rollerless (bushing only) All dimensions are nominal values and for reference only

NICKEL-PLATED CHAIN
Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments.
RS Roller Chain
Rollerless (bushing only)
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 25NPRB
Product Name RS Roller Nickel-Plated Chains
Material Steel / Hardened Steel
ANSI Pitch 25 (1/4")
Chain Pitch 0.2500 inch (6.35 mm)
Tensile Strength 1050 lbs (476 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 665302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Stainless Steel Hollow Pin Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Stainless Steel
Chain Pitch 0.5000 to 2 inch (12.7 to 50.8 mm)
Tensile Strength 1753 to 1.79E6 lbs (795 to 811013 kg)
View Details
Outboard Roller Chain Series RS Type without Brake - 100PSR1LT - U.S. Tsubaki Power Transmission, LLC
Specs
Material Steel / Hardened Steel
ANSI Pitch 100 (1 1/4")
Chain Pitch 1.25 inch (31.75 mm)
View Details