U.S. Tsubaki Power Transmission, LLC Outboard Roller Chain Series RS Type without Brake 100PSR1LT

Description
Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting links will be provided. Note: Consult us when using plastic brake outboard rollers on plated chains.
Description
Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting links will be provided. Note: Consult us when using plastic brake outboard rollers on plated chains.

Suppliers

Company
Product
Description
Supplier Links
Outboard Roller Chain Series RS Type without Brake - 100PSR1LT - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Outboard Roller Chain Series RS Type without Brake
100PSR1LT
Outboard Roller Chain Series RS Type without Brake 100PSR1LT
Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting links will be provided. Note: Consult us when using plastic brake outboard rollers on plated chains.
  • Highly compact
  • Wide selection
  • Quick start up

Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link.
Cottered type connecting links will be provided.
Note: Consult us when using plastic brake outboard rollers on plated chains.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 100PSR1LT
Product Name Outboard Roller Chain Series RS Type without Brake
Material Steel / Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cast Iron Chain C188CP -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.61 inch (66.27 mm)
Maximum Allowable Load 2350 lbs (1066 kg)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Roller Chains - 474993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 04 (6.35mm)
Chain Pitch 0.2500 inch (6.35 mm)
View Details
Joint Way International, Inc.
Specs
Chain Pitch 1 inch (25.4 mm)
Rollers Rollers
# of Strands Double
View Details