A 6Q 7-H25RL is a roller connecting link for heavy-duty, single-strand roller chains with a 0.250-inch pitch, made of hardened steel. It is designed to connect chain links and is rated for a tensile load of 1169 lbf. The link has a pin thickness of 0.039 inches, a pin length of 0.43 inches, an inside width of 0.21 inches, an outer width of 0.35 inches, and a roller diameter of 0.38 inches. It weighs 0.107 lb/ft.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Roller Chain |
| Product Number | A 6Q 7-H25RL |
| Product Name | Steel Roller Connecting Link, For Roller Chain |
| Material | Steel / Hardened Steel; Hardened Steel |