240H-3RB -- HEAVY SERIES CHAINS
U.S. Tsubaki Power Transmission, LLC
Heavy Series Chains
240H-3RB
Description
Triple Strand
-
U.S. Tsubaki Power Transmission, LLC
Description
Triple Strand
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
240H-3RB |
|
Product Name
|
Heavy Series Chains |
|
ANSI Pitch
|
240 (3")
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Stainless steel
ANSI Pitch
35 (3/8")
Chain Pitch
0.3750 inch (9.52 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Polypropylene; Polypropylene
Chain Pitch
0.3750 inch (9.52 mm)
Tensile Strength
66 lbs (29.93 kg)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Conveyor Chain
Chain Pitch
2.48 to 15.75 inch (63 to 400 mm)
Tensile Strength
6294 to 50355 lbs (2855 to 22837 kg)
View Details
Chain Class / Application
Conveyor Chain; Steel mill conveyor applications
View Details