RS Components, Ltd. Roller Chains 6613582

Description
ANS Simplex S/S Chain 35-1, 10ft
Request a Quote
Description
ANS Simplex S/S Chain 35-1, 10ft
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Chains - 6613582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Chains
6613582
Roller Chains 6613582
ANS Simplex S/S Chain 35-1, 10ft

ANS Simplex S/S Chain 35-1, 10ft

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Chain
Product Number 6613582
Product Name Roller Chains
Material Stainless Steel; Stainless steel
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1845723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Roller Chains - 665309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6252 inch (15.88 mm)
View Details
Roller Chains - 1830858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Roller Chains - 474919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details