U.S. Tsubaki Power Transmission, LLC Super-H Series Chains 200-3HSUPERCB

Description
Super-H Series Super-H Series Chain has the same wide waist as Super Series. The link plate thickness is identical to those of the ASME/ANSI Heavy Series roller chains. The same special manufacturing techniques used in Super Series Chain are used to produce the pitch holes. The pins are thru hardened. Because of this, Super-H Series Chain has an even higher Maximum Allowable Load than the Super Series.
Description
Super-H Series Super-H Series Chain has the same wide waist as Super Series. The link plate thickness is identical to those of the ASME/ANSI Heavy Series roller chains. The same special manufacturing techniques used in Super Series Chain are used to produce the pitch holes. The pins are thru hardened. Because of this, Super-H Series Chain has an even higher Maximum Allowable Load than the Super Series.

Suppliers

Company
Product
Description
Supplier Links
Super-H Series Chains - 200-3HSUPERCB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Super-H Series Chains
200-3HSUPERCB
Super-H Series Chains 200-3HSUPERCB
Super-H Series Super-H Series Chain has the same wide waist as Super Series. The link plate thickness is identical to those of the ASME/ANSI Heavy Series roller chains. The same special manufacturing techniques used in Super Series Chain are used to produce the pitch holes. The pins are thru hardened. Because of this, Super-H Series Chain has an even higher Maximum Allowable Load than the Super Series.

Super-H Series
Super-H Series Chain has the same wide waist as Super Series. The link plate thickness is identical to those of the ASME/ANSI Heavy Series roller chains. The same special manufacturing techniques used in Super Series Chain are used to produce the pitch holes. The pins are thru hardened. Because of this, Super-H Series Chain has an even higher Maximum Allowable Load than the Super Series.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 200-3HSUPERCB
Product Name Super-H Series Chains
ANSI Pitch 200 (2 1/2")
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 7204167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Self-Lubrication Roller Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm)
Chain Pitch 0.5000 to 1 inch (12.7 to 25.4 mm)
View Details
ASME / ANSI Standard Roller Chain -  - Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Power Transmission Chain
Features O-ring Chain (optional feature)
View Details