Stock Drive Products & Sterling Instrument - SDP/SI 0.1475" Pitch, 17.7" Long stainless steel roller chain A 6Y 7-M120

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Y 7-M120 is a 120-link, 17.700-inch long, single-strand miniature roller chain with a 0.1475-inch pitch, made of stainless steel type 18-8 with a clear passivated finish and an average tensile load of 175 lbf. It includes a connecting link and is sold as a continuous length. The chain is designed for power transmission applications requiring corrosion resistance and moderate load capacity.

Datasheet Summary
Powered by GS/AI

A 6Y 7-M120 is a 120-link, 17.700-inch long, single-strand miniature roller chain with a 0.1475-inch pitch, made of stainless steel type 18-8 with a clear passivated finish and an average tensile load of 175 lbf. It includes a connecting link and is sold as a continuous length. The chain is designed for power transmission applications requiring corrosion resistance and moderate load capacity.

Suppliers

Company
Product
Description
Supplier Links
0.1475
Hicksville, NY, United States
0.1475" Pitch, 17.7" Long stainless steel roller chain
A 6Y 7-M120
0.1475" Pitch, 17.7" Long stainless steel roller chain A 6Y 7-M120
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6Y 7-M120
Product Name 0.1475" Pitch, 17.7" Long stainless steel roller chain
Material Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.2500 inch (6.35 mm)
View Details
0.286
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; Steel, Galvanized
Chain Pitch 0.2860 inch (7.26 mm)
View Details
Stainless Steel Bushing Link - A 6Y 7M37BL - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details