U.S. Tsubaki Power Transmission, LLC RS-HT Series Chains 160HT-2CB

Description
HT Series HT Series chains have a greater ultimate tensile strength (plus 15-30%) than ASME/ANSI standard roller chains by using thru hardened pins and link plates of the next larger chain size. These chains also provide greater shock load resistance. The dimensions of the chains are identical to those of the ASME/ANSI Heavy Series standard roller chains.
Description
HT Series HT Series chains have a greater ultimate tensile strength (plus 15-30%) than ASME/ANSI standard roller chains by using thru hardened pins and link plates of the next larger chain size. These chains also provide greater shock load resistance. The dimensions of the chains are identical to those of the ASME/ANSI Heavy Series standard roller chains.

Suppliers

Company
Product
Description
Supplier Links
RS-HT Series Chains - 160HT-2CB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS-HT Series Chains
160HT-2CB
RS-HT Series Chains 160HT-2CB
HT Series HT Series chains have a greater ultimate tensile strength (plus 15-30%) than ASME/ANSI standard roller chains by using thru hardened pins and link plates of the next larger chain size. These chains also provide greater shock load resistance. The dimensions of the chains are identical to those of the ASME/ANSI Heavy Series standard roller chains.

HT Series
HT Series chains have a greater ultimate tensile strength (plus 15-30%) than ASME/ANSI standard roller chains by using thru hardened pins and link plates of the next larger chain size. These chains also provide greater shock load resistance. The dimensions of the chains are identical to those of the ASME/ANSI Heavy Series standard roller chains.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 160HT-2CB
Product Name RS-HT Series Chains
ANSI Pitch 160 (2")
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 474965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Cast Iron Chain C55A/C55B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 1.63 inch (41.43 mm)
Maximum Allowable Load 1630 lbs (739 kg)
View Details
RS-HT Series Chains - 60HT-2CB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
ANSI Pitch 60 (3/4")
Chain Pitch 0.7500 inch (19.05 mm)
Tensile Strength 25100 lbs (11383 kg)
View Details